Vishay Intertechnology, Inc. Through Hole Resistors CPR03R1000KE14

Description
100 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
100 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR03R1000KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R1000KE14-ND
Through Hole Resistors CPR03R1000KE14-ND
100 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

100 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 100m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR03R1000KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR03R1000KE14
Res Wirewound 100m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R1000KE14
Res Wirewound 100m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 100m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR03R1000KE14-ND CPR03R1000KE14
Product Name Through Hole Resistors Res Wirewound 100m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details