Vishay Intertechnology, Inc. Through Hole Resistors CPR039R100KE14

Description
9.1 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
9.1 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR039R100KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR039R100KE14-ND
Through Hole Resistors CPR039R100KE14-ND
9.1 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

9.1 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 9.1 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR039R100KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR039R100KE14
Res Wirewound 9.1 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR039R100KE14
Res Wirewound 9.1 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 9.1 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR039R100KE14-ND CPR039R100KE14
Product Name Through Hole Resistors Res Wirewound 9.1 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 9.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details