Vishay Intertechnology, Inc. Res Wirewound 910 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03910R0KE31

Description
Res Wirewound 910 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 910 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 910 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03910R0KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03910R0KE31
Res Wirewound 910 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03910R0KE31
Res Wirewound 910 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 910 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03910R0KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03910R0KE31-ND
Through Hole Resistors CPR03910R0KE31-ND
910 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

910 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03910R0KE31 CPR03910R0KE31-ND
Product Name Res Wirewound 910 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers