Vishay Intertechnology, Inc. Through Hole Resistors CPR03910R0JE14

Description
910 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
910 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR03910R0JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03910R0JE14-ND
Through Hole Resistors CPR03910R0JE14-ND
910 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

910 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 910 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03910R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03910R0JE14
Res Wirewound 910 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03910R0JE14
Res Wirewound 910 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 910 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR03910R0JE14-ND CPR03910R0JE14
Product Name Through Hole Resistors Res Wirewound 910 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers