820 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Res Wirewound 820 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPR03820R0KE31-ND | CPR03820R0KE31 |
| Product Name | Through Hole Resistors | Res Wirewound 820 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | Wirewound |
| Mounting / Packaging | Radial Leads; Radial | ThroughHole |
| Resistance Range | 820 ohms |