Vishay Intertechnology, Inc. Through Hole Resistors CPR03820R0JE31

Description
820 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
820 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR03820R0JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03820R0JE31-ND
Through Hole Resistors CPR03820R0JE31-ND
820 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

820 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 820 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03820R0JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03820R0JE31
Res Wirewound 820 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03820R0JE31
Res Wirewound 820 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 820 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR03820R0JE31-ND CPR03820R0JE31
Product Name Through Hole Resistors Res Wirewound 820 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details