Vishay Intertechnology, Inc. Res Wirewound 7.5 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR037R500KE31

Description
Res Wirewound 7.5 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 7.5 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.5 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR037R500KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR037R500KE31
Res Wirewound 7.5 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR037R500KE31
Res Wirewound 7.5 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 7.5 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR037R500KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR037R500KE31-ND
Through Hole Resistors CPR037R500KE31-ND
7.5 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

7.5 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR037R500KE31 CPR037R500KE31-ND
Product Name Res Wirewound 7.5 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details