Vishay Intertechnology, Inc. Res Wirewound 7.5 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR037R500KE14

Description
Res Wirewound 7.5 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 7.5 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.5 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR037R500KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR037R500KE14
Res Wirewound 7.5 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR037R500KE14
Res Wirewound 7.5 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 7.5 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR037R500KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR037R500KE14-ND
Through Hole Resistors CPR037R500KE14-ND
7.5 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

7.5 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR037R500KE14 CPR037R500KE14-ND
Product Name Res Wirewound 7.5 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details