Vishay Intertechnology, Inc. Res Wirewound 75 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0375R00JE31

Description
Res Wirewound 75 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 75 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 75 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0375R00JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0375R00JE31
Res Wirewound 75 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0375R00JE31
Res Wirewound 75 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 75 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0375R00JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0375R00JE31-ND
Through Hole Resistors CPR0375R00JE31-ND
75 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

75 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0375R00JE31 CPR0375R00JE31-ND
Product Name Res Wirewound 75 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers