Vishay Intertechnology, Inc. Res Wirewound 75 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0375R00JE14

Description
Res Wirewound 75 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 75 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 75 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0375R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0375R00JE14
Res Wirewound 75 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0375R00JE14
Res Wirewound 75 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 75 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0375R00JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0375R00JE14-ND
Through Hole Resistors CPR0375R00JE14-ND
75 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

75 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0375R00JE14 CPR0375R00JE14-ND
Product Name Res Wirewound 75 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers