Vishay Intertechnology, Inc. Res Wirewound 750 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03750R0KE31

Description
Res Wirewound 750 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 750 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03750R0KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03750R0KE31
Res Wirewound 750 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03750R0KE31
Res Wirewound 750 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 750 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03750R0KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03750R0KE31-ND
Through Hole Resistors CPR03750R0KE31-ND
750 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

750 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03750R0KE31 CPR03750R0KE31-ND
Product Name Res Wirewound 750 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A36RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details