Vishay Intertechnology, Inc. Res Wirewound 6.8 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR036R800KE31

Description
Res Wirewound 6.8 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 6.8 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.8 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR036R800KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR036R800KE31
Res Wirewound 6.8 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR036R800KE31
Res Wirewound 6.8 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 6.8 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR036R800KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR036R800KE31-ND
Through Hole Resistors CPR036R800KE31-ND
6.8 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

6.8 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR036R800KE31 CPR036R800KE31-ND
Product Name Res Wirewound 6.8 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details