Vishay Intertechnology, Inc. Res Wirewound 62 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0362R00KE31

Description
Res Wirewound 62 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 62 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 62 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0362R00KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 62 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0362R00KE31
Res Wirewound 62 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0362R00KE31
Res Wirewound 62 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 62 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0362R00KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0362R00KE31-ND
Through Hole Resistors CPR0362R00KE31-ND
62 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

62 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0362R00KE31 CPR0362R00KE31-ND
Product Name Res Wirewound 62 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1-2176250-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers