Vishay Intertechnology, Inc. Res Wirewound 62 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0362R00JE31

Description
Res Wirewound 62 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 62 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 62 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0362R00JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 62 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0362R00JE31
Res Wirewound 62 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0362R00JE31
Res Wirewound 62 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 62 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0362R00JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0362R00JE31-ND
Through Hole Resistors CPR0362R00JE31-ND
62 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

62 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0362R00JE31 CPR0362R00JE31-ND
Product Name Res Wirewound 62 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details