Vishay Intertechnology, Inc. Through Hole Resistors CPR0362R00JE14

Description
62 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
62 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR0362R00JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0362R00JE14-ND
Through Hole Resistors CPR0362R00JE14-ND
62 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

62 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 62 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0362R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 62 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0362R00JE14
Res Wirewound 62 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0362R00JE14
Res Wirewound 62 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 62 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR0362R00JE14-ND CPR0362R00JE14
Product Name Through Hole Resistors Res Wirewound 62 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 8-1623746-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2700 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details