Vishay Intertechnology, Inc. Res Wirewound 620 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03620R0KE31

Description
Res Wirewound 620 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 620 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03620R0KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03620R0KE31
Res Wirewound 620 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03620R0KE31
Res Wirewound 620 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 620 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03620R0KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03620R0KE31-ND
Through Hole Resistors CPR03620R0KE31-ND
620 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

620 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03620R0KE31 CPR03620R0KE31-ND
Product Name Res Wirewound 620 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details