Vishay Intertechnology, Inc. Through Hole Resistors CPR03620R0KE14

Description
620 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
620 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR03620R0KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03620R0KE14-ND
Through Hole Resistors CPR03620R0KE14-ND
620 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

620 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 620 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR03620R0KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR03620R0KE14
Res Wirewound 620 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR03620R0KE14
Res Wirewound 620 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 620 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR03620R0KE14-ND CPR03620R0KE14
Product Name Through Hole Resistors Res Wirewound 620 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details