Vishay Intertechnology, Inc. Res Wirewound 620 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03620R0JE31

Description
Res Wirewound 620 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 620 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03620R0JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03620R0JE31
Res Wirewound 620 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03620R0JE31
Res Wirewound 620 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 620 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03620R0JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03620R0JE31-ND
Through Hole Resistors CPR03620R0JE31-ND
620 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

620 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03620R0JE31 CPR03620R0JE31-ND
Product Name Res Wirewound 620 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details