Vishay Intertechnology, Inc. Res Wirewound 5.6 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR035R600JE14

Description
Res Wirewound 5.6 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5.6 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.6 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR035R600JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR035R600JE14
Res Wirewound 5.6 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR035R600JE14
Res Wirewound 5.6 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 5.6 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR035R600JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR035R600JE14-ND
Through Hole Resistors CPR035R600JE14-ND
5.6 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5.6 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR035R600JE14 CPR035R600JE14-ND
Product Name Res Wirewound 5.6 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details