Vishay Intertechnology, Inc. Res Wirewound 5.1 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR035R100JE14

Description
Res Wirewound 5.1 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5.1 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR035R100JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR035R100JE14
Res Wirewound 5.1 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR035R100JE14
Res Wirewound 5.1 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 5.1 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR035R100JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR035R100JE14-ND
Through Hole Resistors CPR035R100JE14-ND
5.1 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5.1 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR035R100JE14 CPR035R100JE14-ND
Product Name Res Wirewound 5.1 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details