Vishay Intertechnology, Inc. Res Wirewound 570 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR03570R0JE14

Description
Res Wirewound 570 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 570 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 570 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR03570R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 570 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR03570R0JE14
Res Wirewound 570 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR03570R0JE14
Res Wirewound 570 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 570 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR03570R0JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03570R0JE14-ND
Through Hole Resistors CPR03570R0JE14-ND
570 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

570 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03570R0JE14 CPR03570R0JE14-ND
Product Name Res Wirewound 570 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details