Vishay Intertechnology, Inc. Res Wirewound 560 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03560R0KE14

Description
Res Wirewound 560 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 560 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03560R0KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03560R0KE14
Res Wirewound 560 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03560R0KE14
Res Wirewound 560 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 560 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03560R0KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03560R0KE14-ND
Through Hole Resistors CPR03560R0KE14-ND
560 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

560 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03560R0KE14 CPR03560R0KE14-ND
Product Name Res Wirewound 560 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623773-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details