Vishay Intertechnology, Inc. Res Wirewound 560 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03560R0JE14

Description
Res Wirewound 560 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 560 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03560R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03560R0JE14
Res Wirewound 560 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03560R0JE14
Res Wirewound 560 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 560 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03560R0JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03560R0JE14-ND
Through Hole Resistors CPR03560R0JE14-ND
560 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

560 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03560R0JE14 CPR03560R0JE14-ND
Product Name Res Wirewound 560 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details