Vishay Intertechnology, Inc. Through Hole Resistors CPR03510R0KE14

Description
510 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
510 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR03510R0KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03510R0KE14-ND
Through Hole Resistors CPR03510R0KE14-ND
510 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

510 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 510 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR03510R0KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR03510R0KE14
Res Wirewound 510 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR03510R0KE14
Res Wirewound 510 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 510 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR03510R0KE14-ND CPR03510R0KE14
Product Name Through Hole Resistors Res Wirewound 510 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details