Vishay Intertechnology, Inc. Res Wirewound 4.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR034R300KE31

Description
Res Wirewound 4.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR034R300KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR034R300KE31
Res Wirewound 4.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR034R300KE31
Res Wirewound 4.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 4.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR034R300KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR034R300KE31-ND
Through Hole Resistors CPR034R300KE31-ND
4.3 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4.3 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR034R300KE31 CPR034R300KE31-ND
Product Name Res Wirewound 4.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details