Vishay Intertechnology, Inc. Res Wirewound 4.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR034R300KE14

Description
Res Wirewound 4.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 4.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR034R300KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR034R300KE14
Res Wirewound 4.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR034R300KE14
Res Wirewound 4.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 4.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR034R300KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR034R300KE14-ND
Through Hole Resistors CPR034R300KE14-ND
4.3 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4.3 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR034R300KE14 CPR034R300KE14-ND
Product Name Res Wirewound 4.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers