Vishay Intertechnology, Inc. Res Wirewound 47 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0347R00KE31

Description
Res Wirewound 47 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 47 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0347R00KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0347R00KE31
Res Wirewound 47 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0347R00KE31
Res Wirewound 47 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 47 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0347R00KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0347R00KE31-ND
Through Hole Resistors CPR0347R00KE31-ND
47 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

47 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0347R00KE31 CPR0347R00KE31-ND
Product Name Res Wirewound 47 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details