Vishay Intertechnology, Inc. Res Wirewound 47 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0347R00KE14

Description
Res Wirewound 47 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 47 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0347R00KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0347R00KE14
Res Wirewound 47 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0347R00KE14
Res Wirewound 47 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 47 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0347R00KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0347R00KE14-ND
Through Hole Resistors CPR0347R00KE14-ND
47 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

47 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0347R00KE14 CPR0347R00KE14-ND
Product Name Res Wirewound 47 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details