Vishay Intertechnology, Inc. Res Wirewound 430 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR03430R0KE14

Description
Res Wirewound 430 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 430 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR03430R0KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR03430R0KE14
Res Wirewound 430 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR03430R0KE14
Res Wirewound 430 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 430 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR03430R0KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03430R0KE14-ND
Through Hole Resistors CPR03430R0KE14-ND
430 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

430 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03430R0KE14 CPR03430R0KE14-ND
Product Name Res Wirewound 430 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details