Vishay Intertechnology, Inc. Res Wirewound 3.6 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR033R600KE14

Description
Res Wirewound 3.6 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 3.6 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.6 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR033R600KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR033R600KE14
Res Wirewound 3.6 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR033R600KE14
Res Wirewound 3.6 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 3.6 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR033R600KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR033R600KE14-ND
Through Hole Resistors CPR033R600KE14-ND
3.6 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.6 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR033R600KE14 CPR033R600KE14-ND
Product Name Res Wirewound 3.6 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details