Vishay Intertechnology, Inc. Res Wirewound 3.3 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR033R300JE31

Description
Res Wirewound 3.3 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.3 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR033R300JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR033R300JE31
Res Wirewound 3.3 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR033R300JE31
Res Wirewound 3.3 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 3.3 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR033R300JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR033R300JE31-ND
Through Hole Resistors CPR033R300JE31-ND
3.3 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.3 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR033R300JE31 CPR033R300JE31-ND
Product Name Res Wirewound 3.3 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers