Vishay Intertechnology, Inc. Res Wirewound 39 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0339R00KE31

Description
Res Wirewound 39 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 39 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0339R00KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0339R00KE31
Res Wirewound 39 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0339R00KE31
Res Wirewound 39 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 39 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0339R00KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0339R00KE31-ND
Through Hole Resistors CPR0339R00KE31-ND
39 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

39 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0339R00KE31 CPR0339R00KE31-ND
Product Name Res Wirewound 39 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers