Vishay Intertechnology, Inc. Res Wirewound 39 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0339R00JE31

Description
Res Wirewound 39 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 39 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0339R00JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0339R00JE31
Res Wirewound 39 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0339R00JE31
Res Wirewound 39 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 39 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0339R00JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0339R00JE31-ND
Through Hole Resistors CPR0339R00JE31-ND
39 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

39 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0339R00JE31 CPR0339R00JE31-ND
Product Name Res Wirewound 39 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details