Vishay Intertechnology, Inc. Res Wirewound 390 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03390R0JE31

Description
Res Wirewound 390 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 390 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03390R0JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03390R0JE31
Res Wirewound 390 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03390R0JE31
Res Wirewound 390 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 390 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03390R0JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03390R0JE31-ND
Through Hole Resistors CPR03390R0JE31-ND
390 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

390 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03390R0JE31 CPR03390R0JE31-ND
Product Name Res Wirewound 390 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 3-1879233-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms
Tolerance 5 +/- %
View Details
3 suppliers