Vishay Intertechnology, Inc. Through Hole Resistors CPR0336R00KE14

Description
36 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
36 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR0336R00KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0336R00KE14-ND
Through Hole Resistors CPR0336R00KE14-ND
36 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

36 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 36 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0336R00KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0336R00KE14
Res Wirewound 36 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0336R00KE14
Res Wirewound 36 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 36 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR0336R00KE14-ND CPR0336R00KE14
Product Name Through Hole Resistors Res Wirewound 36 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 4-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers