Vishay Intertechnology, Inc. Res Wirewound 36 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0336R00JE14

Description
Res Wirewound 36 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 36 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 36 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0336R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0336R00JE14
Res Wirewound 36 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0336R00JE14
Res Wirewound 36 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 36 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0336R00JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0336R00JE14-ND
Through Hole Resistors CPR0336R00JE14-ND
36 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

36 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0336R00JE14 CPR0336R00JE14-ND
Product Name Res Wirewound 36 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details