Res Wirewound 360 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
360 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPR03360R0JE14 | CPR03360R0JE14-ND |
| Product Name | Res Wirewound 360 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk | Through Hole Resistors |
| Technology / Construction | Wirewound | MetalOxide |
| Mounting / Packaging | ThroughHole | Radial Leads; Radial |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 300 ±ppm/°C | 400 ±ppm/°C |
| Power Rating | 3 watts | 3 watts |