Vishay Intertechnology, Inc. Through Hole Resistors CPR03330R0JE31

Description
330 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
330 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR03330R0JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03330R0JE31-ND
Through Hole Resistors CPR03330R0JE31-ND
330 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

330 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 330 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03330R0JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03330R0JE31
Res Wirewound 330 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03330R0JE31
Res Wirewound 330 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 330 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR03330R0JE31-ND CPR03330R0JE31
Product Name Through Hole Resistors Res Wirewound 330 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details