Vishay Intertechnology, Inc. Res Wirewound 300 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR03300R0KE14

Description
Res Wirewound 300 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 300 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR03300R0KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR03300R0KE14
Res Wirewound 300 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR03300R0KE14
Res Wirewound 300 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 300 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR03300R0KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03300R0KE14-ND
Through Hole Resistors CPR03300R0KE14-ND
300 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

300 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03300R0KE14 CPR03300R0KE14-ND
Product Name Res Wirewound 300 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 3-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers