Vishay Intertechnology, Inc. Res Wirewound 300 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03300R0JE31

Description
Res Wirewound 300 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 300 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03300R0JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03300R0JE31
Res Wirewound 300 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03300R0JE31
Res Wirewound 300 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 300 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03300R0JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03300R0JE31-ND
Through Hole Resistors CPR03300R0JE31-ND
300 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

300 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03300R0JE31 CPR03300R0JE31-ND
Product Name Res Wirewound 300 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers