Vishay Intertechnology, Inc. Res Wirewound 2.7 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR032R700KE31

Description
Res Wirewound 2.7 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.7 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR032R700KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR032R700KE31
Res Wirewound 2.7 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR032R700KE31
Res Wirewound 2.7 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2.7 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR032R700KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR032R700KE31-ND
Through Hole Resistors CPR032R700KE31-ND
2.7 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.7 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR032R700KE31 CPR032R700KE31-ND
Product Name Res Wirewound 2.7 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details