Vishay Intertechnology, Inc. Res Wirewound 2.7 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR032R700JE14

Description
Res Wirewound 2.7 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.7 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR032R700JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR032R700JE14
Res Wirewound 2.7 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR032R700JE14
Res Wirewound 2.7 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2.7 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR032R700JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR032R700JE14-ND
Through Hole Resistors CPR032R700JE14-ND
2.7 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.7 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR032R700JE14 CPR032R700JE14-ND
Product Name Res Wirewound 2.7 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2R0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details