Vishay Intertechnology, Inc. Through Hole Resistors CPR032R400KE14

Description
2.4 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
2.4 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR032R400KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR032R400KE14-ND
Through Hole Resistors CPR032R400KE14-ND
2.4 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.4 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 2.4 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR032R400KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR032R400KE14
Res Wirewound 2.4 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR032R400KE14
Res Wirewound 2.4 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2.4 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR032R400KE14-ND CPR032R400KE14
Product Name Through Hole Resistors Res Wirewound 2.4 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers