Vishay Intertechnology, Inc. Res Wirewound 2.2 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR032R200KE14

Description
Res Wirewound 2.2 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.2 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR032R200KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR032R200KE14
Res Wirewound 2.2 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR032R200KE14
Res Wirewound 2.2 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2.2 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR032R200KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR032R200KE14-ND
Through Hole Resistors CPR032R200KE14-ND
2.2 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.2 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR032R200KE14 CPR032R200KE14-ND
Product Name Res Wirewound 2.2 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers