Vishay Intertechnology, Inc. Res Wirewound 2.2 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR032R200JE14

Description
Res Wirewound 2.2 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.2 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR032R200JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR032R200JE14
Res Wirewound 2.2 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR032R200JE14
Res Wirewound 2.2 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2.2 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR032R200JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR032R200JE14-ND
Through Hole Resistors CPR032R200JE14-ND
2.2 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.2 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR032R200JE14 CPR032R200JE14-ND
Product Name Res Wirewound 2.2 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details