Vishay Intertechnology, Inc. Through Hole Resistors CPR03270R0KE14

Description
270 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
270 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR03270R0KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03270R0KE14-ND
Through Hole Resistors CPR03270R0KE14-ND
270 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

270 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 270 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03270R0KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03270R0KE14
Res Wirewound 270 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03270R0KE14
Res Wirewound 270 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 270 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR03270R0KE14-ND CPR03270R0KE14
Product Name Through Hole Resistors Res Wirewound 270 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers