Vishay Intertechnology, Inc. Through Hole Resistors CPR03270R0JE14

Description
270 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
270 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR03270R0JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03270R0JE14-ND
Through Hole Resistors CPR03270R0JE14-ND
270 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

270 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 270 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03270R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03270R0JE14
Res Wirewound 270 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03270R0JE14
Res Wirewound 270 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 270 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR03270R0JE14-ND CPR03270R0JE14
Product Name Through Hole Resistors Res Wirewound 270 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details