Vishay Intertechnology, Inc. Res Wirewound 240 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03240R0JE31

Description
Res Wirewound 240 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 240 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03240R0JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03240R0JE31
Res Wirewound 240 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03240R0JE31
Res Wirewound 240 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 240 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03240R0JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03240R0JE31-ND
Through Hole Resistors CPR03240R0JE31-ND
240 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

240 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03240R0JE31 CPR03240R0JE31-ND
Product Name Res Wirewound 240 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 6-1625966-0 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.0500 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details