Vishay Intertechnology, Inc. Through Hole Resistors CPR03240R0JE14

Description
240 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
240 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR03240R0JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03240R0JE14-ND
Through Hole Resistors CPR03240R0JE14-ND
240 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

240 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 240 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03240R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03240R0JE14
Res Wirewound 240 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03240R0JE14
Res Wirewound 240 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 240 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR03240R0JE14-ND CPR03240R0JE14
Product Name Through Hole Resistors Res Wirewound 240 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers