Vishay Intertechnology, Inc. Through Hole Resistors CPR0322R00KE31

Description
22 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
22 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR0322R00KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0322R00KE31-ND
Through Hole Resistors CPR0322R00KE31-ND
22 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

22 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 22 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0322R00KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0322R00KE31
Res Wirewound 22 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0322R00KE31
Res Wirewound 22 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 22 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR0322R00KE31-ND CPR0322R00KE31
Product Name Through Hole Resistors Res Wirewound 22 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers